7000148202详情
3M 7000148202重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Type of lamp socket
Other
With front ring
无
Number of indicator lights
1
Type of lens
High
Colour front ring
Other
Degree of protection (NEMA)
13
Degree of protection (IP)
IP67/IP69K
Voltage type
AC/DC
Rated operating voltage Ue
6 - 24
Construction type lens
Round
Type of electric connection
Screw connection
Material front ring
Other
Colour lens
Other
7000148202拓展信息

















哦! 它是空的。