3M 7010307689
- 收藏
- 对比
7010307689
4-7010307689
胶带
--
大陆
立即发货

Other Tools 3M Diamond Lapping Film Roll 661X is made from precisely graded diamond particles coated on a polyester film. 3M film 661X provides a consistent, repeatable finish on extremely hard materials while delivering fast cut and increased throughput.
1最小包装量--
7010307689详情
3M 7010307689重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
1 lb
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
3M
Brand
3M Electronic Specialty
类型
Lapping
子类别
Tools
产品类别
手动工具
产品
Films
产品类别
其他工具
7010307689拓展信息
















哦! 它是空的。