3M 7010307982
- 收藏
- 对比
7010307982
4-7010307982
胶带
--
大陆
立即发货

Other Tools Our 3M Diamond Lapping Films are comprised of tightly graded diamond mineral uniformly coated on a polyester film backing. Enables long abrasive life with a superior finish throughout the life of the product. Available with or without PSA (Pressure S
1最小包装量--
7010307982详情
3M 7010307982重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Unit Weight
0.560009 oz
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
3M
Brand
3M Electronic Specialty
类型
Lapping
子类别
Tools
产品类别
手动工具
产品
Films
产品类别
其他工具
7010307982拓展信息
















哦! 它是空的。