3M 7010325375
- 收藏
- 对比
7010325375
4-7010325375
胶带
--
大陆
立即发货

Other Tools 3M Diamond Lapping Film Sheet 668X is a PSA version of 661X product. Precisely graded diamond particles coated on a polyester film. Provides a consistent, repeatable finish on extremely hard materials. Available in many grades between 0.10 and 30.0 m
1最小包装量--
7010325375详情
3M 7010325375重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.319864 oz
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
3M
Brand
3M Electronic Specialty
类型
Lapping
子类别
Tools
产品类别
手动工具
产品
Films
产品类别
其他工具
7010325375拓展信息
















哦! 它是空的。