7010326945详情
3M 7010326945重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Pre-Tin
Wire Size
22 to 18, 22 AWG
Termination Method
Crimp
Mounting
电缆安装
Contact Materials
Brass
Body Orientation
Straight
性别
Receptacle
产品长度
20.2 mm
0个相似型号
7010326945拓展信息
7010326945详情
3M 7010326945重要参数规格及、参数值,及相似型号如下:
触点镀层
Pre-Tin
Wire Size
22 to 18, 22 AWG
Termination Method
Crimp
Mounting
电缆安装
Contact Materials
Brass
Body Orientation
Straight
性别
Receptacle
产品长度
20.2 mm
7010326945拓展信息