7010328062详情
3M 7010328062重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Blue
Material front ring
Other
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
110 - 110
Voltage type
AC
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Other
Type of lens
Flat
Number of indicator lights
1
With front ring
无
Type of lamp socket
Other
With light source
有
Factory Pack QuantityFactory Pack Quantity
12
Manufacturer
3M
Brand
3M Electronic Specialty
类型
打磨海绵
子类别
Tools
产品类别
手动工具
产品
Cleaning Tools
产品类别
其他工具
7010328062拓展信息

















哦! 它是空的。