7010329362详情
3M 7010329362重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Cover grip
Rated permanent current Iu
125
Cable entry
Other
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Frame clamp
Factory Pack QuantityFactory Pack Quantity
2
Manufacturer
3M
Brand
3M Electronic Specialty
子类别
Tools
产品类别
手动工具
产品类别
其他工具
7010329362拓展信息

















哦! 它是空的。