7010329972详情
3M 7010329972重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
110 - 250
Rated control supply voltage at AC 60 Hz
110 - 250
Rated operating voltage Ue
200 - 480
Degree of protection (IP)
IP00
Voltage type for actuating
AC
功能
Single direction
0个相似型号
7010329972拓展信息

















哦! 它是空的。