7010343716详情
3M 7010343716重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Degree of protection (IP), front side
IP40
Cable entry
Other
Rated permanent current Iu
630
Type of control element
Cover grip
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
3M
Brand
3M Electronic Specialty
子类别
Supplies
产品类别
Labels
产品类别
标签和工业警告标志
7010343716拓展信息

















哦! 它是空的。