7010354032详情
3M 7010354032重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
None
Number of auxiliary contacts as normally closed contact
0
7010354032拓展信息















哦! 它是空的。