3M 7010359526
- 收藏
- 对比
7010359526
4-7010359526
胶带
--
大陆
立即发货

Other Tools 3M Diamond Lapping Film 668X is a PSA version of 661X product. Precisely graded diamond particles coated on a polyester film. Provides a consistent, repeatable finish on extremely hard materials. Available in many grades between 0.10 and 30.0 micron.
1最小包装量--
7010359526详情
3M 7010359526重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
1.599674 oz
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
3M
Brand
3M Electronic Specialty
类型
Lapping
子类别
Tools
产品类别
手动工具
产品
Films
套件内容
7-Pcs of 1/16, 5/64, 3/32, 1/8, 5/32, 3/16, 1/4 Ball Point Hex Keys
产品类别
其他工具
7010359526拓展信息
















哦! 它是空的。