3M 7010360183
- 收藏
- 对比
7010360183
4-7010360183
隐私滤光片,屏幕保护器,防窥片
--
大陆
立即发货

Other Tools 3M Diamond Lapping Film Sheet 661X is made from precisely graded diamond particles coated on a polyester film. 3M film 661X provides a consistent, repeatable finish on extremely hard materials while delivering fast cut and increased throughput.
1最小包装量--
7010360183详情
3M 7010360183重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.639870 oz
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
3M
Brand
3M Electronic Specialty
类型
Lapping
子类别
Tools
产品类别
手动工具
产品
Films
产品类别
其他工具
7010360183拓展信息







哦! 它是空的。