3M 7010360238
- 收藏
- 对比
7010360238
4-7010360238
隐私滤光片,屏幕保护器,防窥片
--
大陆
立即发货

Other Tools 3M Diamond Lapping Film Roll 661X is made from precisely graded diamond particles coated on a polyester film. 3M film 661X provides a consistent, repeatable finish on extremely hard materials while delivering fast cut and increased throughput.
1最小包装量--
7010360238详情
3M 7010360238重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
3M Electronic Specialty
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
3M
Unit Weight
1 lb
类型
Lapping
子类别
Tools
产品类别
手动工具
产品
Films
产品类别
其他工具
7010360238拓展信息







哦! 它是空的。