3M 7010360403
- 收藏
- 对比
7010360403
4-7010360403
胶带
--
大陆
立即发货

Other Tools Aluminum oxide mineral coated on 3 mil polyester film with a durable resin system and PSA backed. Available in 7 grades between 0.05 and 60.0 micron. Common applications include fiber optic finishing and roll superfinishing.
1最小包装量--
7010360403详情
3M 7010360403重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.839873 oz
Factory Pack QuantityFactory Pack Quantity
200
Manufacturer
3M
Brand
3M Electronic Specialty
子类别
Tools
产品类别
手动工具
套件内容
100Pcs 191 Carving, Grinding, Cleaning, Cutting, Sanding & Collects/Mandrels
产品类别
其他工具
7010360403拓展信息
















哦! 它是空的。