7010360445详情
3M 7010360445重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
80
Type of control element
None
Number of auxiliary contacts as normally closed contact
0
Factory Pack QuantityFactory Pack Quantity
250
Manufacturer
3M
Brand
3M Electronic Specialty
子类别
Tools
产品类别
手动工具
产品类别
其他工具
7010360445拓展信息

















哦! 它是空的。