7010361218详情
3M 7010361218重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Base/Housing Material
PC (Polycarbonate)
Body Orientation
Straight
Contact Materials
Copper
Mounting
电缆安装
Termination Method
Crimp
性别
Plug
0个相似型号
7010361218拓展信息
7010361218详情
3M 7010361218重要参数规格及、参数值,及相似型号如下:
触点镀层
Silver
Base/Housing Material
PC (Polycarbonate)
Body Orientation
Straight
Contact Materials
Copper
Mounting
电缆安装
Termination Method
Crimp
性别
Plug
7010361218拓展信息