3M 7010363768
- 收藏
- 对比
7010363768
4-7010363768
胶带
--
大陆
立即发货

Other Tools The standard of 3Ms lapping films. Precisely graded aluminum oxide particles coated on a 3-mil polyester film. Provides uniform finishes on various substrates. Available in 0.30, 3.0, 5.0, 9.0, 12.0, and 30.0 micron grades.
1最小包装量--
7010363768详情
3M 7010363768重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.351964 oz
Factory Pack QuantityFactory Pack Quantity
500
Manufacturer
3M
Brand
3M Electronic Specialty
类型
Lapping
子类别
Tools
产品类别
手动工具
产品
Films
产品类别
其他工具
7010363768拓展信息
















哦! 它是空的。