7010365443详情
3M 7010365443重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Other
With front ring
有
Type of control element
Other
0个相似型号
7010365443拓展信息

















哦! 它是空的。