7010379330详情
3M 7010379330重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Jack (Female)
Connector A Polarity
Normal
Connector B Gender
Jack (Female)
Connector B Polarity
Normal
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Radiall
Brand
Radiall
Connector A Series
VNA
Connector B Series
NMD
子类别
电缆组件
电缆长度
965 mm
产品类别
射频电缆组件
产品类别
射频电缆组件
7010379330拓展信息

















哦! 它是空的。