7010385947详情
3M 7010385947重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supporting protocol for PROFINET IO
有
Supporting protocol for other bus systems
无
Supply voltage DC
19.2 - 19.2
Fieldbus connection over separate bus coupler possible
无
Supporting protocol for ASI
无
Supporting protocol for EtherNet/IP
无
Supporting protocol for Data-Highway
无
Supporting protocol for SERCOS
无
Supporting protocol for INTERBUS-Safety
无
Radio standard Wi-Fi 802.11
无
Supporting protocol for DeviceNet
无
Degree of protection (IP)
IP20
Supporting protocol for INTERBUS
无
System accessory
有
Supporting protocol for LON
无
Wall mounting/direct mounting
无
Rail mounting possible
有
Supporting protocol for DeviceNet Safety
无
Supporting protocol for PROFINET CBA
无
Supporting protocol for PROFIsafe
有
Suitable for safety functions
有
Supporting protocol for KNX
无
Supporting protocol for SafetyBUS p
无
Supporting protocol for CAN
无
Radio standard UMTS
无
Rack-assembly possible
无
Front built-in possible
无
Radio standard GSM
无
Appendant operation agent (Ex ib)
无
Supporting protocol for MODBUS
无
Appendant operation agent (Ex ia)
无
Supporting protocol for Foundation Fieldbus
无
Supporting protocol for SUCONET
无
Supporting protocol for AS-Interface Safety at Work
无
Supporting protocol for TCP/IP
有
Voltage type of supply voltage
DC
Explosion safety category for dust
None
Radio standard Bluetooth
无
IO link master
无
Radio standard GPRS
无
Supporting protocol for PROFIBUS
无
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
3M
Brand
3M Electronic Specialty
子类别
Tools
深度
74
产品类别
手动工具
产品类别
其他工具
宽度
50
高度
117
7010385947拓展信息

















哦! 它是空的。