7010388957详情
3M 7010388957重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Degree of protection (IP)
Other
Degree of protection (NEMA)
12
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
3M
Brand
3M Electronic Specialty
电阻
100000
子类别
Supplies
产品类别
Labels
产品类别
标签和工业警告标志
0个相似型号
7010388957拓展信息

















哦! 它是空的。