7010390712详情
3M 7010390712重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
Flat plug-in connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP67
Number of contacts as normally closed contact
2
Colour front ring
Natural colour
With front ring
有
Type of control element
Key
With light source
无
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
3M
Brand
3M Electronic Specialty
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
子类别
Supplies
产品类别
Labels
产品类别
标签和工业警告标志
7010390712拓展信息

















哦! 它是空的。