7010401334详情
3M 7010401334重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Key
Factory Pack QuantityFactory Pack Quantity
20
Manufacturer
3M
Brand
3M Electronic Specialty
子类别
Supplies
产品类别
Tape
产品类别
胶带
7010401334拓展信息

















哦! 它是空的。