7010406703详情
3M 7010406703重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Flat plug-in connection
Degree of protection (IP), front side
IP00
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1600
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
3M
Brand
3M Electronic Specialty
子类别
IC & Component Sockets
产品类别
IC & Component Sockets
产品类别
IC & Component Sockets
7010406703拓展信息















哦! 它是空的。