7100010756详情
3M 7100010756重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Base/Housing Material
PCT (Polychlorinated Terphenyl)
Contact Materials
Copper Alloy
Pole Throw Configuration
6PDT
Mounting
表面贴装
操作温度
-40 to 80 °C
0个相似型号
7100010756拓展信息
7100010756详情
3M 7100010756重要参数规格及、参数值,及相似型号如下:
触点镀层
Gold
Base/Housing Material
PCT (Polychlorinated Terphenyl)
Contact Materials
Copper Alloy
Pole Throw Configuration
6PDT
Mounting
表面贴装
操作温度
-40 to 80 °C
7100010756拓展信息