7100015844详情
3M 7100015844重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Contact Materials
Brass
Mounting
电缆安装
Terminate To
同轴电缆
Termination Method
Crimp
操作温度
-55 to 85 °C
性别
Plug
产品长度
29.46 mm
0个相似型号
7100015844拓展信息
7100015844详情
3M 7100015844重要参数规格及、参数值,及相似型号如下:
触点镀层
Gold
Body Orientation
Straight
Contact Materials
Brass
Mounting
电缆安装
Terminate To
同轴电缆
Termination Method
Crimp
操作温度
-55 to 85 °C
性别
Plug
产品长度
29.46 mm
7100015844拓展信息