7100016458详情
3M 7100016458重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Pre-Tin
Body Orientation
Straight
Termination Method
Crimp
Wire Size
26 to 22, 26 AWG
Contact Materials
Brass
Mounting
电缆安装
性别
Pin
产品长度
20.2 mm
0个相似型号
7100016458拓展信息
7100016458详情
3M 7100016458重要参数规格及、参数值,及相似型号如下:
触点镀层
Pre-Tin
Body Orientation
Straight
Termination Method
Crimp
Wire Size
26 to 22, 26 AWG
Contact Materials
Brass
Mounting
电缆安装
性别
Pin
产品长度
20.2 mm
7100016458拓展信息