3M 7100028249
- 收藏
- 对比
7100028249
4-7100028249
胶带
--
大陆
立即发货

Other Tools 3M Diamond Lapping Film 666XW is a PSA version of 662XW. A higher diamond concentration and a stronger resin bond give this product added durability and increased cut rate over our standard diamond lapping film. Available in 0.50, 1.0, 1.5, 3.0, 6.0
1最小包装量--
7100028249详情
3M 7100028249重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
TSSOP
Category
Trusted Platform Module
Mounting
表面贴装
Unit Weight
0.289246 oz
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
3M
Brand
3M Electronic Specialty
Usage Level
Industrial grade
操作温度
-20 to 85 °C
类型
Lapping
子类别
Tools
引脚数量
28
产品类别
手动工具
筛选水平
Industrial
产品
Films
产品类别
其他工具
7100028249拓展信息
















哦! 它是空的。