7100038607详情
3M 7100038607重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Terminate To
同轴电缆
Body Orientation
Straight
Termination Method
Solder
Contact Materials
Brass
Mounting
电缆安装
类型
BNC
性别
Plug
阻抗
75 Ohm
产品长度
26.1 mm
0个相似型号
7100038607拓展信息
7100038607详情
3M 7100038607重要参数规格及、参数值,及相似型号如下:
触点镀层
Silver
Terminate To
同轴电缆
Body Orientation
Straight
Termination Method
Solder
Contact Materials
Brass
Mounting
电缆安装
类型
BNC
性别
Plug
阻抗
75 Ohm
产品长度
26.1 mm
7100038607拓展信息