7100039362详情
3M 7100039362重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Voltage Rating
20000
Wire Size
16 AWG
Cable Types
Lead
连接器类型
1POS LGH to 1POS LGH
性别
Receptacle-Receptacle
0个相似型号
7100039362拓展信息
7100039362详情
3M 7100039362重要参数规格及、参数值,及相似型号如下:
Maximum Voltage Rating
20000
Wire Size
16 AWG
Cable Types
Lead
连接器类型
1POS LGH to 1POS LGH
性别
Receptacle-Receptacle
7100039362拓展信息