3M 7100051422
- 收藏
- 对比
7100051422
4-7100051422
隐私滤光片,屏幕保护器,防窥片
--
大陆
立即发货

Other Tools 3M Diamond Lapping Film Sheet 668X is a PSA version of 661X product. Precisely graded diamond particles coated on a polyester film. Provides a consistent, repeatable finish on extremely hard materials. Available in many grades between 0.10 and 30.0 m
1最小包装量--
7100051422详情
3M 7100051422重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.320005 oz
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
3M
Brand
3M Electronic Specialty
类型
Lapping
子类别
Tools
产品类别
手动工具
产品
Films
产品类别
其他工具
7100051422拓展信息







哦! 它是空的。