7100058029详情
3M 7100058029重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
14
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
1.98(V)
Operating Supply Voltage (Min)
1.62(V)
Programmable
无
Factory Pack QuantityFactory Pack Quantity
36
Manufacturer
3M
Brand
3M Electronic Specialty
包装
Bulk
类型
CLOCK OSCILLATOR
子类别
Supplies
频率稳定性
±20(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
产品类别
Tape
产品类别
胶带
7100058029拓展信息

















哦! 它是空的。