3M 7100113813
- 收藏
- 对比
7100113813
4-7100113813
隐私滤光片,屏幕保护器,防窥片
--
大陆
立即发货

Other Tools Aluminum oxide mineral coated on 3 mil polyester film with PSA back. Coated with a softer resin system, available in 1.0 micron. Used in polishing fiber optics and precision lapping operations. Provides smooth surface on precision electronic parts.
1最小包装量--
7100113813详情
3M 7100113813重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
3M Electronic Specialty
Factory Pack QuantityFactory Pack Quantity
500
Manufacturer
3M
Unit Weight
0.096016 oz
类型
Lapping
子类别
Tools
产品类别
手动工具
产品
Films
产品类别
其他工具
7100113813拓展信息







哦! 它是空的。