7100143961详情
3M 7100143961重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP65
Shipping Restrictions
Available in USA only.Must ship UPS or FedEx Ground.
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
3M
Brand
3M Electronic Specialty
子类别
Supplies
深度
0.027
产品类别
Chemicals
产品类别
Chemicals
宽度
0.085
高度
0.052
7100143961拓展信息
3M
3M
3M
3M
3M
3M
3M
3M
3M
3M








哦! 它是空的。