7100164454详情
3M 7100164454重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Degree of protection (IP)
Other
Degree of protection (NEMA)
12
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
3M
Brand
3M Electronic Specialty
电阻
100000
子类别
Wire & Cable Management
产品类别
热缩管和套管
产品类别
热缩管和套管
7100164454拓展信息








哦! 它是空的。