3M 7100166894
- 收藏
- 对比
7100166894
4-7100166894
胶带
--
大陆
立即发货

Other Tools Silicon carbide mineral coated on a 3 mil polyester film. Available in 5.0, 9.0, 15.0 and 30.0 micron and is our standard product for silicon carbide related polishing applications in the fiber optic and metallurgical industries.
1最小包装量--
7100166894详情
3M 7100166894重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
8 lbs
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
3M
Brand
3M Electronic Specialty
子类别
Tools
产品类别
手动工具
产品类别
其他工具
7100166894拓展信息
















哦! 它是空的。