7100179825详情
3M 7100179825重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Microchip
Brand
微芯片技术
RoHS
Details
Manufacturer part #
7100179825
GHS Precautionary Statements
P 280: Wear protective gloves/protective clothing/eye protection/face protection,P 333+313:SKIN IRRITATION/SKIN INFLAMMATION: Seek medical advice,P 501: Dispose of contents/container at …,P 273: Avoid release into the environment
Content
86ml
GHS / H Hazard Statements
H 317: May cause an allergic skin reaction,H 412: Harmful to aquatic life, with long-lasting effects,H 410: Highly toxic to aquatic life, with long-lasting effects
GHS statements/labelling
Irritant (GHS07),Environmental hazard (GHS09)
Hazard warning
Attention
Shipping Restrictions
Available in USA only.Must ship UPS or FedEx Ground.
包装
Bulk
类型
2123-A
子类别
Transistors
技术
Si
产品类别
BJTs - Bipolar Transistors
产品类别
Bipolar Transistors - BJT
7100179825拓展信息
3M
3M
3M
3M
3M
3M
3M
3M
3M
3M








哦! 它是空的。