7100200429详情
3M 7100200429重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
端子材料
Copper
Insulator Material
Vinyl
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
3M
Brand
3M Electronic Specialty
类型
Welding Helmets
子类别
Tools
产品类别
安全设备
线缆规格(AWG)
16AWG to 14AWG
产品
Respirators with Welding Helmets
产品类别
PPE Safety Equipment / Lockout Tagout
7100200429拓展信息

















哦! 它是空的。