3M 7100231423
- 收藏
- 对比
7100231423
4-7100231423
胶带
--
大陆
立即发货

Other Tools 3M Diamond Lapping Film Sheet 668X is a PSA version of 661X product. Precisely graded diamond particles coated on a polyester film. Provides a consistent, repeatable finish on extremely hard materials. Available in many grades between 0.10 and 30.0 m
1最小包装量--
7100231423详情
3M 7100231423重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Glenair
Brand
Glenair
Unit Weight
0.095980 oz
Factory Pack QuantityFactory Pack Quantity
50
类型
Lapping
子类别
Circular Connectors
产品类别
军规圆形连接器
产品
Films
产品类别
军规圆形连接器
7100231423拓展信息
















哦! 它是空的。