3M 7100237018
- 收藏
- 对比
7100237018
4-7100237018
胶带
--
大陆
立即发货

Other Tools 3M Lapping Film Roll 261X is the standard of 3M s lapping films. The product is made from precisely graded aluminum oxide particles coated on a 3 mil polyester film. The product provides uniform finishes on various substrates and delivers consistent
1最小包装量--
7100237018详情
3M 7100237018重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Glenair
Brand
Glenair
Unit Weight
6.030013 oz
Factory Pack QuantityFactory Pack Quantity
16
类型
Lapping
子类别
Circular Connectors
产品类别
军规圆形连接器
产品
Films
产品类别
军规圆形连接器
7100237018拓展信息
















哦! 它是空的。