79100-V53.0-54M详情
3M 79100-V53.0-54M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
Other
Colour front ring
Black
With front ring
有
Package
Bulk
厂商
3M
Product Status
活跃
系列
*
0个相似型号
79100-V53.0-54M拓展信息









哦! 它是空的。