80000008302
80000008302

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

3M 80000008302

  • 收藏
  • 对比

型号

80000008302

品牌

3M

utmel 编号

4-80000008302

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

3M™ CeQUIN I Inorganic Insulating Paper is an inorganic-based paper for high-temperature electrical insulating applications. Qualified for use in electrical insulation systems up to Class 220® per UL 1446 and IEC Std. 60085; CSA Component Acceptance at 220 C. Applications include ground and layer insulation in dry-type transformers, as well as interwinding insulation in strip-wound coils and electromagnet coils; pole insulation in traction motors; wire-wrap for UL Recognized Class 250 C appliance wires; and spiral-wrapped core tubes. The high inorganic content in CeQUIN I papers (up to 90 percent) offers excellent thermal and dielectric stability, as well as high thermal conductivity, long-term voltage endurance (up to three times that of calendered aramid papers), and low moisture absorption. CeQUIN I papers are compatible with commonly used impregnating varnishes and resins, and are easily impregnated, further enhancing thermal conductivity and coil bonding characteristics. 3M™ Innovative Paper Technologies UL Recognized Insulation Systems (File No. 65007) may be found on ULs Electrical Insulation Systems database at http.//database.ul.com/systems/.

起订量

1最小包装量--

添加到询价列表
80000008302
80000008302 3M 3M™ CeQUIN I Inorganic Insulating Paper is an inorganic-based paper for high-temperature electrical insulating applications. Qualified for use in electrical insulation systems up to Class 220® per UL 1446 and IEC Std. 60085; CSA Component Acceptance at 220 C. Applications include ground and layer insulation in dry-type transformers, as well as interwinding insulation in strip-wound coils and electromagnet coils; pole insulation in traction motors; wire-wrap for UL Recognized Class 250 C appliance wires; and spiral-wrapped core tubes. The high inorganic content in CeQUIN I papers (up to 90 percent) offers excellent thermal and dielectric stability, as well as high thermal conductivity, long-term voltage endurance (up to three times that of calendered aramid papers), and low moisture absorption. CeQUIN I papers are compatible with commonly used impregnating varnishes and resins, and are easily impregnated, further enhancing thermal conductivity and coil bonding characteristics. 3M™ Innovative Paper Technologies UL Recognized Insulation Systems (File No. 65007) may be found on ULs Electrical Insulation Systems database at http.//database.ul.com/systems/.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

80000008302详情

3M 80000008302重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

80000008302拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS