80000008609
80000008609

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

3M 80000008609

  • 收藏
  • 对比

型号

80000008609

品牌

3M

utmel 编号

4-80000008609

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

3M™ CeQUIN 3000 Inorganic Insulating Paper is an inorganic-based paper for high-temperature electrical insulating applications. Qualified for use in electrical insulation systems up to Class 220® per UL 1446 and IEC Std. 60085; CSA Component Acceptance at 220 C. A thinner version of 3M™ CeQUIN Inorganic Insulating Paper designed for use as interwinding insulation in strip-wound coils in dry-type transformers and electromagnet coils. The inorganic content in CeQUIN 3000 papers offers excellent thermal and dielectric stability, as well as high thermal conductivity, long-term voltage endurance, and low moisture absorption. CeQUIN 3000 papers are compatible with commonly used impregnating varnishes and resins, and are easily impregnated, further enhancing thermal conductivity and coil bonding characteristics. This is a CeQUIN product modified with a small percentage of organic fiber reinforcement to provide high-strength, thin paper (74 percent inorganic content vs. 90 percent inorganic with CeQUIN I paper). May be laminated with polyester film or glass fabric to enhance initial dielectric strength or improvide mechanical manageability. 3M™ Innovative Paper Technologies UL Recognized Insulation Systems (File No. 65007) may be found on ULs Electrical Insulation Systems database at http.//database.ul.com/systems/.

起订量

1最小包装量--

添加到询价列表
80000008609
80000008609 3M 3M™ CeQUIN 3000 Inorganic Insulating Paper is an inorganic-based paper for high-temperature electrical insulating applications. Qualified for use in electrical insulation systems up to Class 220® per UL 1446 and IEC Std. 60085; CSA Component Acceptance at 220 C. A thinner version of 3M™ CeQUIN Inorganic Insulating Paper designed for use as interwinding insulation in strip-wound coils in dry-type transformers and electromagnet coils. The inorganic content in CeQUIN 3000 papers offers excellent thermal and dielectric stability, as well as high thermal conductivity, long-term voltage endurance, and low moisture absorption. CeQUIN 3000 papers are compatible with commonly used impregnating varnishes and resins, and are easily impregnated, further enhancing thermal conductivity and coil bonding characteristics. This is a CeQUIN product modified with a small percentage of organic fiber reinforcement to provide high-strength, thin paper (74 percent inorganic content vs. 90 percent inorganic with CeQUIN I paper). May be laminated with polyester film or glass fabric to enhance initial dielectric strength or improvide mechanical manageability. 3M™ Innovative Paper Technologies UL Recognized Insulation Systems (File No. 65007) may be found on ULs Electrical Insulation Systems database at http.//database.ul.com/systems/.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

80000008609详情

3M 80000008609重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

80000008609拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS