80000056129
80000056129

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

3M 80000056129

  • 收藏
  • 对比

型号

80000056129

品牌

3M

utmel 编号

4-80000056129

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

3M™ CeQUIN IFI Inorganic Insulating Paper is a three-ply composite of 3M™ CeQUIN I Inorganic Insulating Paper bonded to both sides of polyester (PET) film for use in high-temperature electrical insulating applications. Qualified for use in electrical insulation systems up to Class 220® per UL 1446 and IEC Std. 60085; CSA Component Acceptance at 220 C. Applications include ground and layer insulation in dry-type transformers, as well as barrier and core-wrap insulation. CeQUIN IFI laminates offer the high performance characteristics of CeQUIN I papers, including excellent thermal and dielectric stability, high thermal conductivity, long-term voltage endurance, and low moisture absorption; the polyester film reinforcement provides higher mechanical strength and improved cut-through resistance and resistance to tear initiation for ease of handling in manufacturing operations. CeQUIN IFI laminates are compatible with commonly used impregnating varnishes and resins, and are easily impregnated, further enhancing thermal conductivity and coil bonding characteristics. 3M™ Innovative Paper Technologies UL Recognized Insulation Systems (File No. 65007) may be found on ULs Electrical Insulation Systems database at http.//database.ul.com/systems/.

起订量

1最小包装量--

添加到询价列表
80000056129
80000056129 3M 3M™ CeQUIN IFI Inorganic Insulating Paper is a three-ply composite of 3M™ CeQUIN I Inorganic Insulating Paper bonded to both sides of polyester (PET) film for use in high-temperature electrical insulating applications. Qualified for use in electrical insulation systems up to Class 220® per UL 1446 and IEC Std. 60085; CSA Component Acceptance at 220 C. Applications include ground and layer insulation in dry-type transformers, as well as barrier and core-wrap insulation. CeQUIN IFI laminates offer the high performance characteristics of CeQUIN I papers, including excellent thermal and dielectric stability, high thermal conductivity, long-term voltage endurance, and low moisture absorption; the polyester film reinforcement provides higher mechanical strength and improved cut-through resistance and resistance to tear initiation for ease of handling in manufacturing operations. CeQUIN IFI laminates are compatible with commonly used impregnating varnishes and resins, and are easily impregnated, further enhancing thermal conductivity and coil bonding characteristics. 3M™ Innovative Paper Technologies UL Recognized Insulation Systems (File No. 65007) may be found on ULs Electrical Insulation Systems database at http.//database.ul.com/systems/.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

80000056129详情

3M 80000056129重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

80000056129拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS