80000056319
80000056319

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

3M 80000056319

  • 收藏
  • 对比

型号

80000056319

品牌

3M

utmel 编号

4-80000056319

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

3M™ CeQUIN 30F30 Inorganic Insulating Paper Laminate is a three-ply composite of 3M™ CeQUIN 3000 Inorganic Insulating Paper bonded to both sides of polyester (PET) film for use in high-temperature electrical insulating applications. Qualified for use in electrical insulation systems up to Class 220® per UL 1446 and IEC Std. 60085. Applications include layer insulation in dry-type transformers, as well as interwinding insulation in strip-wound coils. CeQUIN 30F30 laminates offer the high-performance characteristics of CeQUIN 3000 papers including excellent thermal and dielectric stability, high thermal conductivity, long-term voltage endurance, and low moisture absorption; the polyester film reinforcement provides higher mechanical strength and improved cut-through resistance and resistance to tear initiation for ease of handling in manufacturing operations. CeQUIN 30F30 laminates are compatible with commonly used impregnating varnishes and resins, and are easily impregnated, further enhancing thermal conductivity and coil bonding characteristics. 3M™ Innovative Paper Technologies UL Recognized Insulation Systems (File No. 65007) may be found on ULs Electrical Insulation Systems database at http.//database.ul.com/systems/.

起订量

1最小包装量--

添加到询价列表
80000056319
80000056319 3M 3M™ CeQUIN 30F30 Inorganic Insulating Paper Laminate is a three-ply composite of 3M™ CeQUIN 3000 Inorganic Insulating Paper bonded to both sides of polyester (PET) film for use in high-temperature electrical insulating applications. Qualified for use in electrical insulation systems up to Class 220® per UL 1446 and IEC Std. 60085. Applications include layer insulation in dry-type transformers, as well as interwinding insulation in strip-wound coils. CeQUIN 30F30 laminates offer the high-performance characteristics of CeQUIN 3000 papers including excellent thermal and dielectric stability, high thermal conductivity, long-term voltage endurance, and low moisture absorption; the polyester film reinforcement provides higher mechanical strength and improved cut-through resistance and resistance to tear initiation for ease of handling in manufacturing operations. CeQUIN 30F30 laminates are compatible with commonly used impregnating varnishes and resins, and are easily impregnated, further enhancing thermal conductivity and coil bonding characteristics. 3M™ Innovative Paper Technologies UL Recognized Insulation Systems (File No. 65007) may be found on ULs Electrical Insulation Systems database at http.//database.ul.com/systems/.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

80000056319详情

3M 80000056319重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

80000056319拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS