80000057309
80000057309

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

3M 80000057309

  • 收藏
  • 对比

型号

80000057309

品牌

3M

utmel 编号

4-80000057309

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

3M™ ThermaVolt TvF and TvFTv Calendered Inorganic Insulating Paper Laminates are inorganic-based calendered paper combined with PET film for high-temperature electrical insulation applications. TvF is a 2-ply and TvFTv is a 3-ply laminate. Both are qualified for use in electrical insulation systems up to Class 220® per UL 1446 and IEC Std. 60085. Applications include ground and layer insulation in dry-type transformers, as well as interwinding insulation in strip-wound coils and electromagnet coils; and spiral-wound core tubes. The inorganic content in ThermaVolt papers offers excellent thermal and dielectric stability, as well as long-term voltage endurance and low moisture absorption. The calendering process yields a densified paper with high dielectric breakdown resistance and excellent thermal conductivity and the PET film enhaces the mechanical strength of the paper. ThermaVolt TvF and TvFTv laminates are compatible with most commonly used impregnating varnishes and resins, and are easily impregnated, further enhancing thermal conductivity and coil bonding characteristics. 3M™ Innovative Paper Technologies UL Recognized Insulation Systems (File No. 65007) may be found on ULs Electrical Insulation Systems database at http.//database.ul.com/systems/.

起订量

1最小包装量--

添加到询价列表
80000057309
80000057309 3M 3M™ ThermaVolt TvF and TvFTv Calendered Inorganic Insulating Paper Laminates are inorganic-based calendered paper combined with PET film for high-temperature electrical insulation applications. TvF is a 2-ply and TvFTv is a 3-ply laminate. Both are qualified for use in electrical insulation systems up to Class 220® per UL 1446 and IEC Std. 60085. Applications include ground and layer insulation in dry-type transformers, as well as interwinding insulation in strip-wound coils and electromagnet coils; and spiral-wound core tubes. The inorganic content in ThermaVolt papers offers excellent thermal and dielectric stability, as well as long-term voltage endurance and low moisture absorption. The calendering process yields a densified paper with high dielectric breakdown resistance and excellent thermal conductivity and the PET film enhaces the mechanical strength of the paper. ThermaVolt TvF and TvFTv laminates are compatible with most commonly used impregnating varnishes and resins, and are easily impregnated, further enhancing thermal conductivity and coil bonding characteristics. 3M™ Innovative Paper Technologies UL Recognized Insulation Systems (File No. 65007) may be found on ULs Electrical Insulation Systems database at http.//database.ul.com/systems/.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

80000057309详情

3M 80000057309重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

80000057309拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS