80000061186
80000061186

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

3M 80000061186

  • 收藏
  • 对比

型号

80000061186

品牌

3M

utmel 编号

4-80000061186

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

3M™ ThermaVolt AR Electrical Insulation Paper, 15 mil, is advanced insulation for electrical equipment. ThermaVolt AR paper is well suited for a wide range of electrical insulation applications, particularly low-voltage dry-type transformers. This single-ply paper is physically tough, resisting initial tearing with improved puncture resistance and mechanical strength. It has high dielectric resistance with excellent long-term resistance to corona. Its thermal stability offers excellent retained flexibility. UL Listed for UL 1446 systems up to 220 degrees C.

起订量

1最小包装量--

添加到询价列表
80000061186
80000061186 3M 3M™ ThermaVolt AR Electrical Insulation Paper, 15 mil, is advanced insulation for electrical equipment. ThermaVolt AR paper is well suited for a wide range of electrical insulation applications, particularly low-voltage dry-type transformers. This single-ply paper is physically tough, resisting initial tearing with improved puncture resistance and mechanical strength. It has high dielectric resistance with excellent long-term resistance to corona. Its thermal stability offers excellent retained flexibility. UL Listed for UL 1446 systems up to 220 degrees C.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

80000061186详情

3M 80000061186重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

80000061186拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS