80610041032
80610041032

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

3M 80610041032

  • 收藏
  • 对比

型号

80610041032

品牌

3M

utmel 编号

4-80610041032

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

This terminal has a wire range of 16-14 AWG and a stud size of 1/4. It comes in quantities of 1000 per case. A ring is the standard style of tongue. The safest and most reliable; it cannot be removed unless mounting screw is removed. A ring is the standard style of tongue. The safest and most reliable; it cannot be removed unless mounting screw is removed.

起订量

1最小包装量--

添加到询价列表
80610041032
80610041032 3M This terminal has a wire range of 16-14 AWG and a stud size of 1/4. It comes in quantities of 1000 per case. A ring is the standard style of tongue. The safest and most reliable; it cannot be removed unless mounting screw is removed. A ring is the standard style of tongue. The safest and most reliable; it cannot be removed unless mounting screw is removed.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

80610041032详情

3M 80610041032重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

80610041032拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS