3M 80610596753
- 收藏
- 对比
80610596753
4-80610596753
无类别的
--
大陆
立即发货

3M Cold Shrink QT-II terminations provide easy installation for a broad spectrum of indoor and outdoor applications. The Cold Shrink QT-II termination is based on specially formulated, track-resistant silicone rubber insulators with built-in Hi-K stress relief. The insulators are pre-stretched around a spiral -wound, plastic core. When the terminator is slipped over a properly prepared cable and the core is removed, the terminator immediately shrinks to the cable`s dimensions. The result is a void-free, flexible seal without special tools or torches. For Tape, Wire, an UniShield® Shield Cable.Conductor Size Range for· 15 kV (100%): 500-750 kcmil · 15 kV (133%): 350-700 kcmil · 25/28 kV: 250-600 kcmil
1最小包装量--







哦! 它是空的。