80610597116
80610597116

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

3M 80610597116

  • 收藏
  • 对比

型号

80610597116

品牌

3M

utmel 编号

4-80610597116

商品类别

胶带

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

A premium grade vinyl electrical insulating tape, Scotch(R) Super 33 Electrical Tapes aggressive adhesive and elastic backing ensure easy, moisture tight conformation to irregular surfaces in low temperatures, yet will not ooze or melt in high temperatures. Scotch(R) Super 33 Electrical Tape combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-, corrosion-, and UV-resistant, it makes an excellent protective jacketing for high-voltage cables, wire harnessing and on television degaussing coils. UL listed and CSA certified, it resists alkalis and acids, and is flame-retardant. Excellent all-weather performance in a 7-mil tape, cold to 0(deg)F (-18(deg)C) or hot to 220(deg)F (105(deg)C).

起订量

1最小包装量--

添加到询价列表
80610597116
80610597116 3M A premium grade vinyl electrical insulating tape, Scotch(R) Super 33 Electrical Tapes aggressive adhesive and elastic backing ensure easy, moisture tight conformation to irregular surfaces in low temperatures, yet will not ooze or melt in high temperatures. Scotch(R) Super 33 Electrical Tape combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-, corrosion-, and UV-resistant, it makes an excellent protective jacketing for high-voltage cables, wire harnessing and on television degaussing coils. UL listed and CSA certified, it resists alkalis and acids, and is flame-retardant. Excellent all-weather performance in a 7-mil tape, cold to 0(deg)F (-18(deg)C) or hot to 220(deg)F (105(deg)C).

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询